Gelest, Inc. n-OCTYLTRICHLOROSILANE SIO6713.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application SiO2 surface modification improves pentacene organic electronic performance.1 Reference 1. Tiwari, S. H. et al. Organic Electronics, 2012, 13, 18. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octyltrichlorosila ne; Trichlorosilyloctane ; Trichlorooctylsilane Vapor pressure, 125 °C: 1 mm SiO2 surface modification improves pentacene organic electronic performance
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application SiO2 surface modification improves pentacene organic electronic performance.1 Reference 1. Tiwari, S. H. et al. Organic Electronics, 2012, 13, 18. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octyltrichlorosila ne; Trichlorosilyloctane ; Trichlorooctylsilane Vapor pressure, 125 °C: 1 mm SiO2 surface modification improves pentacene organic electronic performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
n-OCTYLTRICHLOROSILANE - SIO6713.0 - Gelest, Inc.
Morrisville, PA, United States
n-OCTYLTRICHLOROSILANE
SIO6713.0
n-OCTYLTRICHLOROSILANE SIO6713.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application SiO2 surface modification improves pentacene organic electronic performance.1 Reference 1. Tiwari, S. H. et al. Organic Electronics, 2012, 13, 18. Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octyltrichlorosila ne; Trichlorosilyloctane ; Trichlorooctylsilane Vapor pressure, 125 °C: 1 mm SiO2 surface modification improves pentacene organic electronic performance

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    SiO2 surface modification improves pentacene organic electronic performance.1
    Reference
    1. Tiwari, S. H. et al. Organic Electronics, 2012, 13, 18.
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    n-Octyltrichlorosilane; Trichlorosilyloctane; Trichlorooctylsilane
  • Vapor pressure, 125 °C: 1 mm
  • SiO2 surface modification improves pentacene organic electronic performance
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIO6713.0
Product Name n-OCTYLTRICHLOROSILANE
Chemical Formula C 8 H 1 7 Cl 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Thallium(I) fluoride - 002838 - Matrix Scientific
Specs
Chemical Name Thallium(I) fluoride
Chemical Formula FTl
CAS Number 7789-27-7
View Details
Potassium Phosphate Monobasic 0.9% - s2513 - Poly Scientific
Specs
Chemical Name Potassium Phosphate Monobasic 0.9%
View Details