Poly Scientific Potassium Phosphate Monobasic 0.9% s2513

Description
Potassium Phosphate Monobasic 0.9%
Description
Potassium Phosphate Monobasic 0.9%

Suppliers

Company
Product
Description
Supplier Links
Potassium Phosphate Monobasic 0.9% - s2513 - Poly Scientific
Bay Shore, NY, USA
Potassium Phosphate Monobasic 0.9%
s2513
Potassium Phosphate Monobasic 0.9% s2513
Potassium Phosphate Monobasic 0.9%

Potassium Phosphate Monobasic 0.9%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2513
Product Name Potassium Phosphate Monobasic 0.9%
Chemical Name Potassium Phosphate Monobasic 0.9%
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 8.00 - 238277 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Hydrogen Peroxide 0.16% Aqueous - s2518 - Poly Scientific
Specs
Chemical Name Hydrogen Peroxide 0.16% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Silicon Dioxide (Silica Dioxide)
Chemical Formula SiO2
CAS Number 14808-60-7
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details