TOPAS 8007S-04 is a glass-clear, amorphous cyclic olefin copolymer for injection molding, used in healthcare and high-tech applications requiring high purity, low extractables, and chemical resistance. It is supplied as pellets, has a density of 1.01 g/cm³, a glass transition temperature of 78.0°C, and a Vicat softening temperature of 80.0°C. It exhibits high transmittance of 91.0%, a refractive index of 1.530, and meets USP Class VI, FDA FCN 405, EU 10/2011, and ISO 10993 standards for medical and food contact. It is free of BPA, phthalates, and halogens, and is sterilizable by EtO and gamma radiation.
TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products.
| APSX, LLC | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | 8007S (2 LBS) |
| Product Name | CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS |
| Type | MoldingCompound; Thermoplastic |
| Form / Shape | Pellets |
| Chemical System | Ethylene Copolymer (EEA, EVA, EBAC) |
| Deflection Temperature | 167 F (75 C) |