Mitsubishi Corporation RF Amplifiers - M5201L M5201L

Description
Manufacturer: Mitsubishi Win Source Part Number: 203340-M5201L Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mitsubishi Win Source Part Number: 203340-M5201L Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - M5201L
203340-M5201L
RF Amplifiers - M5201L 203340-M5201L
Manufacturer: Mitsubishi Win Source Part Number: 203340-M5201L Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Mitsubishi
Win Source Part Number: 203340-M5201L
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 203340-M5201L
Product Name RF Amplifiers - M5201L
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - TDA 6192V - 1106545-TDA 6192V - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 20-VQFN (3.5x3.5)
View Details
3 suppliers