Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-KR43

Description
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.4 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.4 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37930937 - Radwell International
Willingboro, NJ, United States
Servo Motor
37930937
Servo Motor 37930937
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.4 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.4 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
MITSUBISHI Servo Products HG-KR43

MITSUBISHI Servo Products HG-KR43

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37930937
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motor - 128099538 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details