Yaskawa America, Inc. - Motion Division Servo Motor USAFED-20FA2

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, STRAIGHT SHAFT, 1.8 KW, 15 AMPS, 1500 RPM, CONTINUOUS RATING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, STRAIGHT SHAFT, 1.8 KW, 15 AMPS, 1500 RPM, CONTINUOUS RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 128099538 - Radwell International
Willingboro, NJ, United States
Servo Motor
128099538
Servo Motor 128099538
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, STRAIGHT SHAFT, 1.8 KW, 15 AMPS, 1500 RPM, CONTINUOUS RATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, STRAIGHT SHAFT, 1.8 KW, 15 AMPS, 1500 RPM, CONTINUOUS RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 128099538
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-45M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.9475 HP
Continuous Current 5.8 amps
Continuous Torque 398.2 In-lbs (459 kg-cm)
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details