Advantech [Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor TPC-110WX-N32YA

Description
[Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)
Request a Quote Datasheet
Description
[Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
[Yocto/Android] 10.1
Cincinnati, OH, United States
[Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor
TPC-110WX-N32YA
[Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor TPC-110WX-N32YA
[Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)

[Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor

  • arm SystemReady IR certified
  • NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor
  • 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel
  • Supports Linux Yocto 4.0
  • Wide operating temperature range (-30~70°C/ -22~158°F)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-110WX-N32YA
Product Name [Yocto/Android] 10.1" High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type NXP® ARM® Cortex™ A53 i.MX8M 1.6 GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 23.8 inch (605 mm)
View Details
2 suppliers
[Yocto/Android] 15.6
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details
Touch Screen, Sxga Tft Led Lcd, 12, I5; Meter Display Type Advantech - 37AJ3127 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details