Mitel Networks Corporation Interface - Interface - Telecom - MT90826AG MT90826AG

Description
Manufacturer: Mitel Networks Corporation Win Source Part Number: 1227968-MT90826AG Manufacturer Homepage: www.mitel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mitel Networks Corporation Win Source Part Number: 1227968-MT90826AG Manufacturer Homepage: www.mitel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90826AG - 1227968-MT90826AG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90826AG
1227968-MT90826AG
Interface - Interface - Telecom - MT90826AG 1227968-MT90826AG
Manufacturer: Mitel Networks Corporation Win Source Part Number: 1227968-MT90826AG Manufacturer Homepage: www.mitel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Mitel Networks Corporation
Win Source Part Number: 1227968-MT90826AG
Manufacturer Homepage: www.mitel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227968-MT90826AG
Product Name Interface - Interface - Telecom - MT90826AG
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details