Mitee-Bite Products, LLC Wedge Clamp MB-479

Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.
Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.

Suppliers

Company
Product
Description
Supplier Links
Wedge Clamp - MB-479 - Reid Supply
Norton Shores, MI, United States
Wedge Clamp
MB-479
Wedge Clamp MB-479
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.

Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge.


. 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number MB-479
Product Name Wedge Clamp
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - 3600000EG - Pentair, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 7 inch (178 mm)
View Details