PHD Manufacturing, Inc. Pipe Clamp 521 0200EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.23 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1/2 INCH CENTER LINE DISTANCE 2-1/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.23 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1/2 INCH CENTER LINE DISTANCE 2-1/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 0200EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 0200EG
Pipe Clamp 521 0200EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.23 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1/2 INCH CENTER LINE DISTANCE 2-1/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.23 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1/2 INCH
  • CENTER LINE DISTANCE 2-1/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 0200EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 708838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Beam Clamp - 360 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 900 lbs (408 kg)
View Details