MISCO Speaker LC10WF-8A

Description
Key Features: 10" (250mm), 8 Ohm Woofer, 60 Watts Ferrite Magnet, Paper Cone With Polyether Foam Surround;
Datasheet
Description
Key Features: 10" (250mm), 8 Ohm Woofer, 60 Watts Ferrite Magnet, Paper Cone With Polyether Foam Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - LC10WF-8A - MISCO
Minneapolis, MN, USA
Speaker
LC10WF-8A
Speaker LC10WF-8A
Key Features: 10" (250mm), 8 Ohm Woofer, 60 Watts Ferrite Magnet, Paper Cone With Polyether Foam Surround;

Key Features:

  • 10" (250mm), 8 Ohm
  • Woofer, 60 Watts
  • Ferrite Magnet, Paper Cone With Polyether Foam Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number LC10WF-8A
Product Name Speaker
Nominal Power 60 watts
Impedance 8 ohms
Sensitivity 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - REN3F-4-4B - MISCO
Specs
Nominal Power 8 watts
Impedance 4 ohms
Sensitivity 84 dB
View Details