MISCO Speaker JC8WF-5A

Description
Key Features: 8" (203 Mm), 5 Ohm Woofer, 25 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Datasheet
Description
Key Features: 8" (203 Mm), 5 Ohm Woofer, 25 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC8WF-5A - MISCO
Minneapolis, MN, USA
Speaker
JC8WF-5A
Speaker JC8WF-5A
Key Features: 8" (203 Mm), 5 Ohm Woofer, 25 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;

Key Features:

  • 8" (203 Mm), 5 Ohm
  • Woofer, 25 Watt
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC8WF-5A
Product Name Speaker
Nominal Power 25 watts
Impedance 5 ohms
Sensitivity 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - DC32WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details