Challenge Electronics Round Speakers CES400R200DA04MPN250TR

Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

Suppliers

Company
Product
Description
Supplier Links
Round Speakers - CES400R200DA04MPN250TR - Challenge Electronics
Deer Park, NY, USA
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

The CES130R028AC8SMN1100UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES400R200DA04MPN250TR
Product Name Round Speakers
SPL 93 dB
Nominal Power 2 watts
Maximum Power 3 watts
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 2603-CS20-01P63-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 630 Hz
View Details