Mini-Circuits RF Filters ZX75HP-2000-S+

Description
RF FILTER HI PASS 2.5GHZ INLINE
Request a Quote Datasheet
Description
RF FILTER HI PASS 2.5GHZ INLINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-ZX75HP-2000-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER HI PASS 2.5GHZ INLINE

RF FILTER HI PASS 2.5GHZ INLINE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-ZX75HP-2000-S+-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type High Pass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3.8 to 18GHz – High Pass Filter - UIYHPF3025B - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 to 2900 MHz
View Details
Passive GaAs MMIC 18 GHz Highpass Filter - MFHP-00034CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details