Mini-Circuits Ceramic Resonator Band Pass Filter, 4400 - 5000 MHz, 50Ω ZX75BP-4700-S+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
Request a Quote Datasheet
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 4400 - 5000 MHz, 50Ω - ZX75BP-4700-S+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 4400 - 5000 MHz, 50Ω
ZX75BP-4700-S+
Ceramic Resonator Band Pass Filter, 4400 - 5000 MHz, 50Ω ZX75BP-4700-S+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-4700-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 4.7GHZ INLINE

RF FILTER BANDPASS 4.7GHZ INLINE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-4700-S+ 3157-ZX75BP-4700-S+-ND
Product Name Ceramic Resonator Band Pass Filter, 4400 - 5000 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 4700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BPNK-252R+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB
View Details
RF Filters - 3157-HFCG-880+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4495 MHz
View Details
RF Filters - 3157-HFCG-1100+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5300 MHz
View Details
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω - SXBP-240+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers