The ZX75BP-2250-S+ is a coaxial-ceramic resonator bandpass filter designed for 2000 to 2500 MHz with 50 Ω impedance. It features a maximum insertion loss of 1.5 dB within the passband, a VSWR of 1.67:1, and provides stopband rejection of at least 20 dB from 1000 to 1630 MHz and 2950 to 6000 MHz. The filter operates with a maximum RF power input of 2 W and maintains performance across an operating temperature range of -40°C to 85°C. It is housed in an HY1238 case measuring 30.48 × 19.05 × 11.68 mm, with SMA-male and SMA-female connectors. The device is RoHS compliant and built for rugged environmental conditions with excellent temperature stability and repeatability.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction. Excellent repeatability across units is achieved through precise tuning and process control.
RF FILTER BAND PASS 2.25GHZ MOD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZX75BP-2250-S+ | 3157-ZX75BP-2250-S+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 2000 - 2500 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 2250 dB | 1.5 dB |