Mini-Circuits Cavity Band Pass Filter, 37 - 44 GHz, 50Ω ZVBP-V40R5G+

Description
Low Insertion Loss, 0.7dB Typ. Good Return Loss, 14dB Typ. High Rejection, 80dB Typ.
Request a Quote
Description
Low Insertion Loss, 0.7dB Typ. Good Return Loss, 14dB Typ. High Rejection, 80dB Typ.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZVBP-V40R5G+ is a cavity coaxial bandpass filter designed for narrow-band, high-selectivity applications in the 37 to 44 GHz range with a 50Ω impedance and 2.4mm female connectors. It exhibits a typical insertion loss of 0.7 dB, a typical return loss of 14 dB, and stopband rejection up to 59 GHz. The filter supports a maximum input power of 2.5 W within the passband and operates reliably between -30°C and +70°C. Its case style is ZL3533 and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZVBP-V40R5G+ is a cavity coaxial bandpass filter designed for narrow-band, high-selectivity applications in the 37 to 44 GHz range with a 50Ω impedance and 2.4mm female connectors. It exhibits a typical insertion loss of 0.7 dB, a typical return loss of 14 dB, and stopband rejection up to 59 GHz. The filter supports a maximum input power of 2.5 W within the passband and operates reliably between -30°C and +70°C. Its case style is ZL3533 and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 37 - 44 GHz, 50Ω - ZVBP-V40R5G+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 37 - 44 GHz, 50Ω
ZVBP-V40R5G+
Cavity Band Pass Filter, 37 - 44 GHz, 50Ω ZVBP-V40R5G+
Low Insertion Loss, 0.7dB Typ. Good Return Loss, 14dB Typ. High Rejection, 80dB Typ.
  • Low Insertion Loss, 0.7dB Typ.
  • Good Return Loss, 14dB Typ.
  • High Rejection, 80dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-V40R5G+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 37 - 44 GHZ, 50

CAVITY BPF, 37 - 44 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-V40R5G+ 3157-ZVBP-V40R5G+-ND
Product Name Cavity Band Pass Filter, 37 - 44 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Insertion Loss 40.5 dB 1.2 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω - SXBP-240+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-HFCW-242+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2850 MHz
View Details
LTCC Band Pass Filter, 4250 - 6300 MHz, 50Ω - BFCN-5200+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω - BPF-B140N+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers