ZVBP-K16R95G+ -- CAVITY BAND PASS FILTER, 16.45 - 17.45 GHZ, 50Ω, 2.92MM FEMALE
Mini-Circuits
Cavity Band Pass Filter, 16.45 - 17.45 GHz, 50Ω, 2.92mm Female
ZVBP-K16R95G+
Description
Low Insertion Loss, 0.4 dB Typ.
Good Return Loss, 19 dB Typ.
High Rejection, 87 dB Typ.
Request a Quote
Email Supplier
Datasheet
Description
Low Insertion Loss, 0.4 dB Typ.
Good Return Loss, 19 dB Typ.
High Rejection, 87 dB Typ.
Request a Quote
Email Supplier
Datasheet
Suppliers
Cavity Band Pass Filter, 16.45 - 17.45 GHz, 50Ω, 2.92mm Female
ZVBP-K16R95G+
Low Insertion Loss, 0.4 dB Typ.
Good Return Loss, 19 dB Typ.
High Rejection, 87 dB Typ.
- Low Insertion Loss, 0.4 dB Typ.
- Good Return Loss, 19 dB Typ.
- High Rejection, 87 dB Typ.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
ZVBP-K16R95G+ |
|
Product Name
|
Cavity Band Pass Filter, 16.45 - 17.45 GHz, 50Ω, 2.92mm Female |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
25.8 dB
View Details
2 suppliers
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Filter Technology
Passive Filter
Fc
98 MHz
Bandwidth
20000 kHz
View Details