Mini-Circuits Cavity Band Pass Filter, 7682.5 - 8150 MHz, 50Ω ZVBP-7916R25-S+

Description
Low Insertion Loss, 0.5dB Typ. Good Return Loss, 20dB Typ. Great Rejection, 90dB Typ.
Request a Quote
Description
Low Insertion Loss, 0.5dB Typ. Good Return Loss, 20dB Typ. Great Rejection, 90dB Typ.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZVBP-7916R25-S+ is a cavity coaxial bandpass filter designed for narrow-band, high-selectivity applications in the 7682.5 to 8150 MHz range with 50 Ω impedance and SMA female connectors. It features a typical insertion loss of 0.5 dB and a typical return loss of 20 dB within the passband. Stopband rejection exceeds 90 dB up to 15 GHz. The filter operates from -40°C to +85°C and handles up to 10 W input power within the passband. Its case style is ZU3551 and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZVBP-7916R25-S+ is a cavity coaxial bandpass filter designed for narrow-band, high-selectivity applications in the 7682.5 to 8150 MHz range with 50 Ω impedance and SMA female connectors. It features a typical insertion loss of 0.5 dB and a typical return loss of 20 dB within the passband. Stopband rejection exceeds 90 dB up to 15 GHz. The filter operates from -40°C to +85°C and handles up to 10 W input power within the passband. Its case style is ZU3551 and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 7682.5 - 8150 MHz, 50Ω - ZVBP-7916R25-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 7682.5 - 8150 MHz, 50Ω
ZVBP-7916R25-S+
Cavity Band Pass Filter, 7682.5 - 8150 MHz, 50Ω ZVBP-7916R25-S+
Low Insertion Loss, 0.5dB Typ. Good Return Loss, 20dB Typ. Great Rejection, 90dB Typ.
  • Low Insertion Loss, 0.5dB Typ.
  • Good Return Loss, 20dB Typ.
  • Great Rejection, 90dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-7916R25-S+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 7682.5-8150 MHZ, 50

CAVITY BPF, 7682.5-8150 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-7916R25-S+ 3157-ZVBP-7916R25-S+-ND
Product Name Cavity Band Pass Filter, 7682.5 - 8150 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 7916 dB 0.9000 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 27500 - 30000 MHz, 50Ω - BFCQ-2872+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.7 dB
View Details
2 suppliers
RF Filters - 3157-HFCG-880+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4495 MHz
View Details
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω - SYBP-1420+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1420 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCQ-3652+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 43250 MHz
View Details