Mini-Circuits Cavity Band Pass Filter, 773 - 783 MHz, 50Ω ZVBP-778-S+

Description
Low Insertion Loss, 0.7dB Typ. Good Return Loss, 23dB Typ. High Rejection, 60dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 0.7dB Typ. Good Return Loss, 23dB Typ. High Rejection, 60dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 773 - 783 MHz, 50Ω - ZVBP-778-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 773 - 783 MHz, 50Ω
ZVBP-778-S+
Cavity Band Pass Filter, 773 - 783 MHz, 50Ω ZVBP-778-S+
Low Insertion Loss, 0.7dB Typ. Good Return Loss, 23dB Typ. High Rejection, 60dB Typ.
  • Low Insertion Loss, 0.7dB Typ.
  • Good Return Loss, 23dB Typ.
  • High Rejection, 60dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-778-S+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 773 - 783 MHZ, 50

CAVITY BPF, 773 - 783 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-778-S+ 3157-ZVBP-778-S+-ND
Product Name Cavity Band Pass Filter, 773 - 783 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 778 dB 1.1 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 22000 - 31000 MHz, 50Ω - BFCQ-2702+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 26.1 dB
View Details
2 suppliers
RF Filters - 3157-HFCW-1042+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 8.50E6 kHz
View Details
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω - BFCW-542+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5350 dB
View Details
4 suppliers
Ceramic Filters - 3157-HFCN-3100D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 6650 MHz
View Details
3 suppliers