Mini-Circuits Cavity Band Pass Filter, 7120 - 7320 MHz, 50Ω ZVBP-7220-S+

Description
Low Insertion Loss, 1.5 dB Typ. Good Return Loss, 18 dB Typ. High Rejection, 80 dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 1.5 dB Typ. Good Return Loss, 18 dB Typ. High Rejection, 80 dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 7120 - 7320 MHz, 50Ω - ZVBP-7220-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 7120 - 7320 MHz, 50Ω
ZVBP-7220-S+
Cavity Band Pass Filter, 7120 - 7320 MHz, 50Ω ZVBP-7220-S+
Low Insertion Loss, 1.5 dB Typ. Good Return Loss, 18 dB Typ. High Rejection, 80 dB Typ.
  • Low Insertion Loss, 1.5 dB Typ.
  • Good Return Loss, 18 dB Typ.
  • High Rejection, 80 dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-7220-S+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 7120 - 7320 MHZ, 50

CAVITY BPF, 7120 - 7320 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-7220-S+ 3157-ZVBP-7220-S+-ND
Product Name Cavity Band Pass Filter, 7120 - 7320 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 7220 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-3250+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10075 MHz
View Details
Ceramic Resonator Band Pass Filter, 902.5 - 927.5 MHz, 50Ω - CBP-915C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 7150 - 7550 MHz, 50Ω - BFCN-7350+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7350 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω - SXBP-35W+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details