Mini-Circuits Cavity Band Pass Filter, 608.5 - 613.5 MHz, 75Ω ZVBP-611-75-F+

Description
Low Insertion Loss, 3.1 dB Typ. Good Return Loss, 17 dB Typ. High Rejection, 80 dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 3.1 dB Typ. Good Return Loss, 17 dB Typ. High Rejection, 80 dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 608.5 - 613.5 MHz, 75Ω - ZVBP-611-75-F+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 608.5 - 613.5 MHz, 75Ω
ZVBP-611-75-F+
Cavity Band Pass Filter, 608.5 - 613.5 MHz, 75Ω ZVBP-611-75-F+
Low Insertion Loss, 3.1 dB Typ. Good Return Loss, 17 dB Typ. High Rejection, 80 dB Typ.
  • Low Insertion Loss, 3.1 dB Typ.
  • Good Return Loss, 17 dB Typ.
  • High Rejection, 80 dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-611-75-F+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 608.5-613.5 MHZ, 75

CAVITY BPF, 608.5-613.5 MHZ, 75

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-611-75-F+ 3157-ZVBP-611-75-F+-ND
Product Name Cavity Band Pass Filter, 608.5 - 613.5 MHz, 75Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature 15 to 50 C (59 to 122 F)
Insertion Loss 611 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 75 - 131 MHz, 50Ω - RBP-98+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Filters - EQY-10-453+ - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details
LTCC Band Pass Filter, 16800 - 21000 MHz, 50Ω - BFCG-1952+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 18.8 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 980 - 1200 MHz, 50Ω - CBP2-1090C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers