The ZVBP-5310-S+ is a coaxial cavity bandpass filter designed for 5250 to 5370 MHz operation with 50Ω impedance, featuring a typical insertion loss of 0.6 dB and a VSWR of 1.3:1 within the passband. It provides greater than 20 dB rejection below 5080 MHz and above 5530 MHz, with a maximum RF power input of 10 W. The filter operates from -40°C to 85°C and is housed in a ME1656 case with SMA-female connectors. It includes a protective assembly to prevent accidental detuning and is RoHS compliant.
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Custom integrated assembly with LNA and bias tees results in greatly simplifying system integration. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.
5.31GHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 1.5dB Module, SMA Connectors
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZVBP-5310-S+ | 3157-ZVBP-5310-S+-ND |
| Product Name | Cavity Band Pass Filter, 5250 - 5370 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 5310 dB | 1.5 dB |
| Filter Technology | Passive Filter |