Mini-Circuits Cavity Band Pass Filter, 4200 - 5200 MHz, 50Ω ZVBP-4700-S+

Description
Low Insertion Loss, 0.4 dB Typ. Good Return Loss, 19 dB Typ. High Rejection, 80 dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 0.4 dB Typ. Good Return Loss, 19 dB Typ. High Rejection, 80 dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 4200 - 5200 MHz, 50Ω - ZVBP-4700-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 4200 - 5200 MHz, 50Ω
ZVBP-4700-S+
Cavity Band Pass Filter, 4200 - 5200 MHz, 50Ω ZVBP-4700-S+
Low Insertion Loss, 0.4 dB Typ. Good Return Loss, 19 dB Typ. High Rejection, 80 dB Typ.
  • Low Insertion Loss, 0.4 dB Typ.
  • Good Return Loss, 19 dB Typ.
  • High Rejection, 80 dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-4700-S+-ND - DigiKey
Thief River Falls, MN, United States
BAND PASS FLTR / SMA / ROHS

BAND PASS FLTR / SMA / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-4700-S+ 3157-ZVBP-4700-S+-ND
Product Name Cavity Band Pass Filter, 4200 - 5200 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 4700 dB 0.8000 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4300 - 5300 MHz, 50Ω - BFHK-4951+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 4.8 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-2700+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4575 MHz
View Details
2 suppliers
RF Filters - 3157-BLP-44+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω - BBP-100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2.2 dB
View Details
2 suppliers