Mini-Circuits Cavity Band Pass Filter, 2200 - 2400 MHz, 50Ω ZVBP-2300A-S+

Description
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Custom integrated assembly with LNA and bias tees results in greatly simplifying system integration. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote Datasheet
Description
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Custom integrated assembly with LNA and bias tees results in greatly simplifying system integration. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 2200 - 2400 MHz, 50Ω - ZVBP-2300A-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 2200 - 2400 MHz, 50Ω
ZVBP-2300A-S+
Cavity Band Pass Filter, 2200 - 2400 MHz, 50Ω ZVBP-2300A-S+
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Custom integrated assembly with LNA and bias tees results in greatly simplifying system integration. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Custom integrated assembly with LNA and bias tees results in greatly simplifying system integration. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
RF Filters - 3157-ZVBP-2300A-S+-ND - DigiKey
Thief River Falls, MN, United States
2.3GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1dB Module, SMA Connectors

2.3GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1dB Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-2300A-S+ 3157-ZVBP-2300A-S+-ND
Product Name Cavity Band Pass Filter, 2200 - 2400 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 10900 - 13900 MHz, 50Ω - BFHK-1252+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.3 dB
View Details
2 suppliers
Thin Film Band Pass Filter, 6750 - 7500 MHz, 50Ω - ABF-7G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7125 dB
View Details
LTCC Band Pass Filter, 2000 - 3220 MHz, 50Ω - BFCV-2610+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2610 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - SBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details