Mini-Circuits
Cavity Band Pass Filter, 2200 - 2300 MHz, 50Ω
ZVBP-2250-S+
Description
Low Insertion Loss, 0.7 dB Typ.
Good Return Loss, 21 dB Typ.
High Rejection, 89 dB Typ.
Request a Quote
Email Supplier
Datasheet
Description
Low Insertion Loss, 0.7 dB Typ.
Good Return Loss, 21 dB Typ.
High Rejection, 89 dB Typ.
Request a Quote
Email Supplier
Datasheet
Suppliers
Low Insertion Loss, 0.7 dB Typ.
Good Return Loss, 21 dB Typ.
High Rejection, 89 dB Typ.
- Low Insertion Loss, 0.7 dB Typ.
- Good Return Loss, 21 dB Typ.
- High Rejection, 89 dB Typ.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
ZVBP-2250-S+ |
|
Product Name
|
Cavity Band Pass Filter, 2200 - 2300 MHz, 50Ω |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
Insertion Loss
1445 dB
View Details
3 suppliers
Filter Technology
Passive Filter
Filter Type
Low Pass
Bandwidth
1.00E6 kHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details