The ZVBP-11R375G-S+ is a 50Ω cavity bandpass filter with a center frequency of 11375 MHz and a passband of 11125 to 11625 MHz, featuring a typical insertion loss of 0.7 dB and a typical VSWR of 1.2:1. It provides at least 60 dB of stopband rejection below 10250 MHz and above 12500 MHz up to 20000 MHz. The device operates from -40°C to 85°C, handles up to 10 W RF power at 25°C, and is housed in a WJ3318 case with SMA-female connectors. The part is RoHS compliant and includes a protective assembly to prevent accidental detuning.
Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 1% with very high selectivity and excellent low noise floor. Low insertion loss combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental de-tuning that would other- wise require expensive replacement or return to factory for re-tuning. Precise machining allows realization of cavity filters with small form factors for applications where size is critical. Excellent repeatability across units is achieved through precise tuning and process control.
11.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 500MHz Bandwidth 1.2dB Module, SMA Connectors
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZVBP-11R375G-S+ | 3157-ZVBP-11R375G-S+-ND |
| Product Name | Cavity Band Pass Filter, 11125 - 11625 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 11375 dB | 1.2 dB |
| Filter Technology | Passive Filter |