Mini-Circuits 2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω TCP-2-10-75+

Description
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω
Request a Quote Datasheet
Description
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω - TCP-2-10-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω
TCP-2-10-75+
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω TCP-2-10-75+
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω

2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω

Supplier's Site Datasheet
5MHZ 1GHZ Rf Power Divider Splitter - 851-TCP-2-10-75+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Power Divider Splitter
851-TCP-2-10-75+
5MHZ 1GHZ Rf Power Divider Splitter 851-TCP-2-10-75+
RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: TCP-2-10-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-10-75+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: TCP-2-10-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-10-75+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-10-75+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-10-75+CT-ND
RF Power Dividers/Splitters 3157-TCP-2-10-75+CT-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-10-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-10-75+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-10-75+TR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-10-75+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-10-75+DKR-ND
RF Power Dividers/Splitters 3157-TCP-2-10-75+DKR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - TCP-2-10-75+ - TCP-2-10-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TCP-2-10-75+
TCP-2-10-75+
RF Power Dividers/Splitters - TCP-2-10-75+ TCP-2-10-75+
Manufacturer: Mini-Circuits Win Source Part Number: 360569-TCP-2-10-75+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 360569-TCP-2-10-75+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - TCP-2-10-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-10-75+
RF Power Dividers/Splitters TCP-2-10-75+
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number TCP-2-10-75+ 851-TCP-2-10-75+ 3157-TCP-2-10-75+CT-ND TCP-2-10-75+ TCP-2-10-75+
Product Name 2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω 5MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters - TCP-2-10-75+ RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz 5.00 to 1000.00 MHz 5.00 to 1000.00 MHz
Insertion Loss 0.30 dB 0.60 dB 0.60 dB 0.60 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZC2PD-V2654+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - 3157-QCV-211+CT-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.80 dB
Isolation 18.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SP-2U+TR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
3 suppliers