Mini-Circuits RF Power Dividers/Splitters ZFSC-2-10G+

Description
2 WAYS PWRSPLTR, 2000-10000 MHZ
Request a Quote Datasheet
Description
2 WAYS PWRSPLTR, 2000-10000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-2-10G+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-2-10G+-ND
RF Power Dividers/Splitters 3157-ZFSC-2-10G+-ND
2 WAYS PWRSPLTR, 2000-10000 MHZ

2 WAYS PWRSPLTR, 2000-10000 MHZ

Buy Now Datasheet
10000 MHZ Rf Power Divider Splitter - 851-ZFSC-2-10G+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10000 MHZ Rf Power Divider Splitter
851-ZFSC-2-10G+
10000 MHZ Rf Power Divider Splitter 851-ZFSC-2-10G+
2 WAYS PWRSPLTR, 2000-10000 MHZ Product overview: ZFSC-2-10G+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-10G+ can be used for catalog matching and distributor lookup.

2 WAYS PWRSPLTR, 2000-10000 MHZ Product overview: ZFSC-2-10G+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-10G+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-2-10G+-ND 851-ZFSC-2-10G+
Product Name RF Power Dividers/Splitters 10000 MHZ Rf Power Divider Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors Tray
Insertion Loss 0.60 dB 0.60 dB
Isolation 12.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
View Details