Mini-Circuits RF Power Dividers/Splitters JS4PS-1W+

Description
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module
Request a Quote Datasheet
Description
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-JS4PS-1W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JS4PS-1W+DKR-ND
RF Power Dividers/Splitters 3157-JS4PS-1W+DKR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JS4PS-1W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JS4PS-1W+CT-ND
RF Power Dividers/Splitters 3157-JS4PS-1W+CT-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JS4PS-1W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JS4PS-1W+TR-ND
RF Power Dividers/Splitters 3157-JS4PS-1W+TR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

Buy Now Datasheet
5MHZ 1GHZ Rf Power Divider Splitter - 851-JS4PS-1W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Power Divider Splitter
851-JS4PS-1W+
5MHZ 1GHZ Rf Power Divider Splitter 851-JS4PS-1W+
RF PWR DVDR 5MHZ-1GHZ 14SMD Product overview: JS4PS-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JS4PS-1W+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1GHZ 14SMD Product overview: JS4PS-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JS4PS-1W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - JS4PS-1W+ - JS4PS-1W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JS4PS-1W+
JS4PS-1W+
RF Power Dividers/Splitters - JS4PS-1W+ JS4PS-1W+
Manufacturer: Mini-Circuits Win Source Part Number: 922440-JS4PS-1W+ Features: RF Power Divider Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module Package: Reel - TR Package: 14-SMD Module Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-JS4PS-1W+DKR, 3157-JS4PS-1W+TR, 3157-JS4PS-1W+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 922440-JS4PS-1W+
Features: RF Power Divider Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-JS4PS-1W+DKR, 3157-JS4PS-1W+TR, 3157-JS4PS-1W+CT

Buy Now Datasheet
RF Power Dividers/Splitters - JS4PS-1W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JS4PS-1W+
RF Power Dividers/Splitters JS4PS-1W+
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-JS4PS-1W+DKR-ND 851-JS4PS-1W+ JS4PS-1W+ JS4PS-1W+
Product Name RF Power Dividers/Splitters 5MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - JS4PS-1W+ RF Power Dividers/Splitters
Package Type / Form Factor 14-SMD Module Tape & Reel (TR) 14-SMD Module
Insertion Loss 1.50 dB 1.50 dB 1.50 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-52-57 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 52.00 to 57.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZAPD-2-N+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.30 dB
Isolation 19.00 dB
View Details
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-.75G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.60 dB
View Details