The QCN-27D+ is a 2-way RF power splitter/combiner designed for operation within a frequency range of 1700 to 2700 MHz. It features a low insertion loss of 0.4 dB typical across most of its operating range, with a maximum of 0.9 dB at the upper frequency limit. The device provides high isolation, typically around 30 dB, which is beneficial for minimizing signal interference between ports. The splitter has a compact size of 0.12" x 0.06" x 0.035", making it suitable for applications where space is a constraint. It is designed with wrap-around terminals for improved solderability, enhancing reliability in various applications. The QCN-27D+ is rated for a maximum power input of 15 W, which derates to 7 W at an ambient temperature of 100°C. This product is applicable in balanced amplifiers, modulators, PCS/DCS, MMDS, and ISM applications. It also maintains a low voltage standing wave ratio (VSWR) of 1.2:1 across its frequency range, indicating good impedance matching. The device is suitable for engineers looking for a reliable and compact RF power splitter for their projects.
RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 890573-QCN-27D+
Features: RF Power Divider 1.7 GHz ~ 2.7 GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD Product overview: QCN-27D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.7GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-27D+ can be used for catalog matching and distributor lookup.
RF Power Divider 1.7 GHz ~ 2.7 GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 3157-QCN-27D+TR-ND | QCN-27D+ | 851-QCN-27D+ | QCN-27D+ |
| Product Name | RF Power Dividers/Splitters | RF Power Dividers/Splitters - QCN-27D+ | 1.7GHZ 2.7GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 6-SMD, No Lead | Tape & Reel (TR) | 6-SMD, No Lead | |
| Insertion Loss | 0.50 dB | 0.50 dB | 0.50 dB | |
| Isolation | 20.00 dB |