Mini-Circuits Connectorized SMA, High Power Amplifier, 2300 MHz to 2550 MHz, 50Ω ZHL-30W-262X-S+

Description
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS
Request a Quote Datasheet
Description
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 2300 MHz to 2550 MHz, 50Ω - ZHL-30W-262X-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 2300 MHz to 2550 MHz, 50Ω
ZHL-30W-262X-S+
Connectorized SMA, High Power Amplifier, 2300 MHz to 2550 MHz, 50Ω ZHL-30W-262X-S+
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS

ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-30W-262X-S+
Product Name Connectorized SMA, High Power Amplifier, 2300 MHz to 2550 MHz, 50Ω
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
Minimum Gain 12.3 dB
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
3 suppliers