Mini-Circuits Lumped LC Band Pass Filter, 0.35 - 0.45 MHz, 50Ω ZFBP-400K-S+

Description
ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.
Request a Quote Datasheet
Description
ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 0.35 - 0.45 MHz, 50Ω - ZFBP-400K-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 0.35 - 0.45 MHz, 50Ω
ZFBP-400K-S+
Lumped LC Band Pass Filter, 0.35 - 0.45 MHz, 50Ω ZFBP-400K-S+
ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.

ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.

Supplier's Site Datasheet
RF Filters - 3157-ZFBP-400K-S+-ND - DigiKey
Thief River Falls, MN, United States
BPF, 0.35 - 0.45 MHZ, 50

BPF, 0.35 - 0.45 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZFBP-400K-S+ 3157-ZFBP-400K-S+-ND
Product Name Lumped LC Band Pass Filter, 0.35 - 0.45 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.4000 dB 3 dB
Package Type Connectorized Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - SXBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
2 suppliers
RF Filters - 3157-BLP-15+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 15000 kHz
View Details
RF Filters - 3157-HFCW-133+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 6.30E6 kHz
View Details
Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω - SXBP-161R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 162 dB
View Details