Mini-Circuits Lumped LC Band Pass Filter, 12 - 15 MHz, 50Ω ZFBP-13.5-S+

Description
ZFBP-13.5-S+ is a bandpass filter built in rugged connectorized package, covering 12 to 15 MHz. These units offer good matching within the band pass and high rejection. This will find its application in semiconductor processing equipment. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZFBP-13.5-S+ is a bandpass filter built in rugged connectorized package, covering 12 to 15 MHz. These units offer good matching within the band pass and high rejection. This will find its application in semiconductor processing equipment. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 12 - 15 MHz, 50Ω - ZFBP-13.5-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 12 - 15 MHz, 50Ω
ZFBP-13.5-S+
Lumped LC Band Pass Filter, 12 - 15 MHz, 50Ω ZFBP-13.5-S+
ZFBP-13.5-S+ is a bandpass filter built in rugged connectorized package, covering 12 to 15 MHz. These units offer good matching within the band pass and high rejection. This will find its application in semiconductor processing equipment. It has repeatable performance across production lots and consistent performance across temperature.

ZFBP-13.5-S+ is a bandpass filter built in rugged connectorized package, covering 12 to 15 MHz. These units offer good matching within the band pass and high rejection. This will find its application in semiconductor processing equipment. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZFBP-13.5-S+
Product Name Lumped LC Band Pass Filter, 12 - 15 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 22 - 28 GHz, 50Ω - BFHKI-2492+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 2790 - 4370 MHz, 50Ω - BFCN-3491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3489 dB
View Details
2 suppliers
RF Filters - 3157-CBP6-522R5BG+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 522 MHz
View Details
Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω - CBP2-1060+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details