Mini-Circuits' ZEQ-4-44K+ is a broadband, connectorized negative insertion loss slope equalizer designed to compensate for frequency-dependent transmission line losses in systems operating from DC to 40 GHz. It features a typ. slope of 3.6 dB, a 2.92mm female connector on both input and output, and a case size of 0.56 x 0.56 inches. The device maintains a VSWR of 1.4:1 max across the band and a return loss of 15 dB typ., with a power handling rating of +29 dBm, derated to +26 dBm at 85°C. It operates reliably from -40°C to +85°C with a slope deviation of ±0.4 dB typ. across the frequency range.
Mini-Circuits’ ZEQ-4-44K+ is a broadband, connectorized negative insertion loss slope equalizer, with a slope of 3.6 dB typ. over the range of DC to 40 GHz. The model is bi-directional and offers excellent electrical performance in applications where frequency dependent transmission line losses (negative gain slope) hinder the overall system performance. Model ZEQ-4-44K+ is a great choice for compensating negative gain slope of amplifiers, receivers and transmitters to achieve a flat gain response with respect to frequency.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-4-44K+ |
| Product Name | 3.6 dB Fixed Slope Equalizer, DC - 40000 MHz |