The VEQY-10-63+ is a connectorized, absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and systems operating from DC to 6 GHz. It features a nominal attenuation slope of 10 dB, excellent VSWR of 1.2:1 typ., and handles up to 31 dBm RF power. The device uses a GaAs IPD MMIC process and is housed in an FF704 case with SMA-Female input and SMA-Male output connectors. Operating temperature ranges from -40°C to 85°C, and it is RoHS compliant. Dimensions are 10.41 x 6.32 x 7.92 mm and it weighs 10 grams.
Mini-Circuits’ VEQY-10-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. VEQY-10-63+ has a nominal attenuation slope of 10 dB.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | VEQY-10-63+ |
| Product Name | 9.9 dB Fixed Slope Equalizer, 10 - 6000 MHz |