The ZEQ-2-24K+ is a broadband, connectorized negative slope equalizer designed to compensate for frequency-dependent losses in RF systems, offering a typical slope of 2.4 dB from DC to 20 GHz. It is internally matched to 50 Ω with a typical return loss of 15 dB and maintains a slope deviation of ±0.4 dB over the band. The unit features 2.92 mm female input and male output connectors in a small 0.80 x 0.56 inch case style RA2937. It operates from -55°C to +105°C, with a maximum RF power rating of +33 dBm, derated to 30 dBm at 105°C. The device is RoHS compliant and bi-directional.
Mini-Circuits’ ZEQ-2-24K+ is a broadband, connectorized negative slope equalizer, with a slope of 2.4 dB typ. over the range of DC to 20 GHz. The model is bi-directional and offers excellent electrical performance in applications where frequency dependent losses due to skin-depth (positive gain slope) hinders the over- all system performance. The small form factor model comes with complementary connectors to avoid use of any additional adapters and operates over a wide temperature range of -55*C to +105*C.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-2-24K+ |
| Product Name | 2.4 dB Fixed Slope Equalizer, DC - 20000 MHz |