ZEQ-9-24K+ is a broadband, connectorized negative slope equalizer with a 9.2 dB typical slope from DC to 20 GHz, designed to compensate for frequency-dependent losses in coaxial systems. It features a 50 Ω impedance, 2.92 mm female input and male output connectors, and a compact case measuring 0.80 x 0.56 inches. The device maintains a typical slope deviation of ±0.4 dB, offers a return loss of 15 dB typ. across the band, and operates from -55°C to +105°C with a maximum power handling of 2 W, derated to 30 dBm at 105°C. It is RoHS compliant and bi-directional.
Mini-Circuits’ ZEQ-9-24K+ is a broadband, connectorized negative slope equalizer, with a slope of 9.2 dB typ. over the range of DC to 20 GHz. The model is bi-directional and offers excellent electrical performance in applications where frequency dependent losses due to skin-depth (positive gain slope) hinders the over- all system performance. The small form factor model comes with complementary connectors to avoid use of any additional adapters and operates over a wide temperature range of -55*C to +105*C.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-9-24K+ |
| Product Name | 9.2 dB Fixed Slope Equalizer, DC - 20000 MHz |