Mini-Circuits Suspended Substrate Band Pass Filter, 2000 - 4000 MHz, 50Ω ZBSS-3G-S+

Description
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for
Request a Quote
Description
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZBSS-3G-S+ is a 50Ω suspended substrate stripline band pass filter with a passband from 2000 to 4000 MHz, a typical insertion loss of 1.0 dB at center frequency, and a stopband extending to 25 GHz. It features a 90 dB typical rejection floor, VSWR of 1.4:1 maximum in the passband, and a fractional bandwidth of 66.7%. The filter has SMA female connectors, operates from -40°C to 85°C, and handles up to 10W RF power at 25°C. The package is case style VY3280, measuring 68.7 x 15.2 x 15.2 mm with a total weight of 120 grams. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZBSS-3G-S+ is a 50Ω suspended substrate stripline band pass filter with a passband from 2000 to 4000 MHz, a typical insertion loss of 1.0 dB at center frequency, and a stopband extending to 25 GHz. It features a 90 dB typical rejection floor, VSWR of 1.4:1 maximum in the passband, and a fractional bandwidth of 66.7%. The filter has SMA female connectors, operates from -40°C to 85°C, and handles up to 10W RF power at 25°C. The package is case style VY3280, measuring 68.7 x 15.2 x 15.2 mm with a total weight of 120 grams. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Suspended Substrate Band Pass Filter, 2000 - 4000 MHz, 50Ω - ZBSS-3G-S+ - Mini-Circuits
Brooklyn, NY, United States
Suspended Substrate Band Pass Filter, 2000 - 4000 MHz, 50Ω
ZBSS-3G-S+
Suspended Substrate Band Pass Filter, 2000 - 4000 MHz, 50Ω ZBSS-3G-S+
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for

Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for

Supplier's Site Datasheet
RF Filters - 3157-ZBSS-3G-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 3GHZ SMA

RF FILTER BAND PASS 3GHZ SMA

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZBSS-3G-S+ 3157-ZBSS-3G-S+-ND
Product Name Suspended Substrate Band Pass Filter, 2000 - 4000 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1200 - 1320 MHz, 50Ω - CBP-1260C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω - BPF-V1000+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1000 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 670 - 795 MHz, 50Ω - BPF-A730+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Filters - 3157-HFCV-145+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 645 MHz
View Details