Mini-Circuits Lumped LC Band Pass Filter, 88 -108 MHz, 50Ω ZBPF-98-S+

Description
ZBPF-98-S+ is a 50Ω bandpass filter into a rugged shielded case of (2.0" x 1.24" x 0.75") size. The passband range for this is 88 MHz to 108 MHz. The model has excellent passband IL and fast roll-off . This will find its application in FM transmission and reception systems.
Request a Quote Datasheet
Description
ZBPF-98-S+ is a 50Ω bandpass filter into a rugged shielded case of (2.0" x 1.24" x 0.75") size. The passband range for this is 88 MHz to 108 MHz. The model has excellent passband IL and fast roll-off . This will find its application in FM transmission and reception systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 88 -108 MHz, 50Ω - ZBPF-98-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 88 -108 MHz, 50Ω
ZBPF-98-S+
Lumped LC Band Pass Filter, 88 -108 MHz, 50Ω ZBPF-98-S+
ZBPF-98-S+ is a 50Ω bandpass filter into a rugged shielded case of (2.0" x 1.24" x 0.75") size. The passband range for this is 88 MHz to 108 MHz. The model has excellent passband IL and fast roll-off . This will find its application in FM transmission and reception systems.

ZBPF-98-S+ is a 50Ω bandpass filter into a rugged shielded case of (2.0" x 1.24" x 0.75") size. The passband range for this is 88 MHz to 108 MHz. The model has excellent passband IL and fast roll-off . This will find its application in FM transmission and reception systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZBPF-98-S+
Product Name Lumped LC Band Pass Filter, 88 -108 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω - BFHK-1072+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.2 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 1600 - 2000 MHz, 50Ω - BPF-BD1800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1800 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 2950 - 3050 MHz, 50Ω - CBP4-A3G+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω - SXBP-507+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details