Mini-Circuits Microstrip Band Pass Filter, 2600 - 3000 MHz, 50Ω ZAFBP-2793-S+

Description
ZAFBP-2793-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering a band- width of 2600 MHz to 3000 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 12.5W at 25°C.
Request a Quote Datasheet
Description
ZAFBP-2793-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering a band- width of 2600 MHz to 3000 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 12.5W at 25°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Band Pass Filter, 2600 - 3000 MHz, 50Ω - ZAFBP-2793-S+ - Mini-Circuits
Brooklyn, NY, United States
Microstrip Band Pass Filter, 2600 - 3000 MHz, 50Ω
ZAFBP-2793-S+
Microstrip Band Pass Filter, 2600 - 3000 MHz, 50Ω ZAFBP-2793-S+
ZAFBP-2793-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering a band- width of 2600 MHz to 3000 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 12.5W at 25°C.

ZAFBP-2793-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering a band- width of 2600 MHz to 3000 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 12.5W at 25°C.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZAFBP-2793-S+
Product Name Microstrip Band Pass Filter, 2600 - 3000 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 978 - 1090 MHz, 50Ω - CBP-1034C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-HFCG-3250+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10075 MHz
View Details
LTCC Band Pass Filter, 2250 - 2470 MHz, 50Ω - VBF-2360+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2360 dB
View Details
Lumped LC Band Pass Filter, 460 - 610 MHz, 50Ω - BPF-A535+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 535 dB
View Details
3 suppliers