Mini-Circuits RF and Wireless - Balun TCM3-1T+

Description
1:3 CORE & WIRE TRANSFORMER, 2 -
Datasheet
Description
1:3 CORE & WIRE TRANSFORMER, 2 -
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TCM3-1T+
1:3 CORE & WIRE TRANSFORMER, 2 -

1:3 CORE & WIRE TRANSFORMER, 2 -

Supplier's Site
1:3 CORE & WIRE TRANSFORMER, 2 -

1:3 CORE & WIRE TRANSFORMER, 2 -

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCM3-1T+ TCM3-1T+
Product Name RF and Wireless - Balun Balun
Operating Frequency 2 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9E5-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 26LS34SC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - 336-2140-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers