Manufacturer: Mini-Circuits
Win Source Part Number: 899305-TCM2-63WX+
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.31.4035
Other Part Number: 3157-TCM2-63WX+CT, 3157-TCM2-63WX+DKR, 3157-TCM2-63WX+TR
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 899305-TCM2-63WX+ |
| Product Name | Balun - TCM2-63WX+ |