Mini-Circuits RF Directional Coupler - TCD-13-4-75+ TCD-13-4-75+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 360011-TCD-13-4-75+ Family Name: TAT7467H Alternative Parts (Cross-Reference): TAT7467E1F ; Introduction Date: May 03, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 360011-TCD-13-4-75+ Family Name: TAT7467H Alternative Parts (Cross-Reference): TAT7467E1F ; Introduction Date: May 03, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - TCD-13-4-75+ - 360011-TCD-13-4-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - TCD-13-4-75+
360011-TCD-13-4-75+
RF Directional Coupler - TCD-13-4-75+ 360011-TCD-13-4-75+
Manufacturer: Mini-Circuits Win Source Part Number: 360011-TCD-13-4-75+ Family Name: TAT7467H Alternative Parts (Cross-Reference): TAT7467E1F ; Introduction Date: May 03, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 360011-TCD-13-4-75+
Family Name: TAT7467H
Alternative Parts (Cross-Reference): TAT7467E1F ;
Introduction Date: May 03, 2009
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 360011-TCD-13-4-75+
Product Name RF Directional Coupler - TCD-13-4-75+
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details