Mini-Circuits Balun TC1-1TG2+

Description
1:1 CORE & WIRE TRANSFORMER, 0.4
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 0.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE TRANSFORMER, 0.4

1:1 CORE & WIRE TRANSFORMER, 0.4

Supplier's Site Datasheet
RF and Wireless - Balun TC1-1TG2+
1:1 CORE & WIRE TRANSFORMER, 0.4

1:1 CORE & WIRE TRANSFORMER, 0.4

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1TG2+ TC1-1TG2+
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.4000 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 34P3402AGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Amplifiers - SE5023L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11ac/n
Supply Voltage Other; 3V ~ 5.5V
Package Type 20-VFQFN Exposed Pad
View Details