Mini-Circuits RF and Wireless - Balun T4-1-X65+

Description
1:4 XFMR, 0.2 - 350 MHZ, 50
Description
1:4 XFMR, 0.2 - 350 MHZ, 50

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun T4-1-X65+
1:4 XFMR, 0.2 - 350 MHZ, 50

1:4 XFMR, 0.2 - 350 MHZ, 50

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number T4-1-X65+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-SI47921A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RI-R6C-001A RI-R6C-001A - RI-R6C-001A-03 - Texas Instruments
Specs
Supply Voltage Other; 3.3 to 5
Operating Frequency 13.56 MHz
Bias Current 70 mA
View Details
4 suppliers
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details