RI-R6C-001A 20-SSOP -40 to 85
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 3.3V ~ 5V 20-SSOP (0.209", 5.30mm Width)
IC RFID READER 13.56MHZ 20SSOP
IC RFID READER 13.56MHZ 20SSOP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | RI-R6C-001A-03 | RI-R6C-001A-03 | RI-R6C-001A-03 | RI-R6C-001A-03 |
| Product Name | RI-R6C-001A RI-R6C-001A | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Supply Voltage | Other; 3.3 to 5 | 5V; Other; 3.3V ~ 5V | Other; 3.3V ~ 5V | |
| Operating Frequency | 13.56 MHz | 13.56 MHz | ||
| Bias Current | 70 mA | |||
| Device Type | Receiver | RFID Reader |