Anatech Electronics, Inc. 280 MHz Low Pass Filter AE280L9275

Description
280 MHz Low Pass Filter
Request a Quote
Description
280 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
280 MHz Low Pass Filter - AE280L9275 - Anatech Electronics, Inc.
Garfield, NJ, United States
280 MHz Low Pass Filter
AE280L9275
280 MHz Low Pass Filter AE280L9275
280 MHz Low Pass Filter

280 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE280L9275
Product Name 280 MHz Low Pass Filter
Filter Type Low Pass
Fc 280 MHz
Insertion Loss -0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

7000 MHz Suspended Stripline Low Pass Filter - AE7000SSL1021 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 7000 MHz
Insertion Loss 1 to 1.5 dB
View Details
174 MHz High Power LC Low Pass Filter with SMA-F connectors - AE174L9206-SMAF - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 174 MHz
Insertion Loss 1 dB
View Details
816 MHz LC Lowpass Filter - AE816L9087 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 816 MHz
Insertion Loss 4 dB
View Details
172 MHz Lowpass Filter - AE172L8905 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 172 MHz
Insertion Loss 3 dB
View Details