Mini-Circuits RF Misc ICs and Modules - RLM-512-4WL+ RLM-512-4WL+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 891965-RLM-512-4WL+ Features: RF IC Limiter General Purpose 50MHz ~ 512MHz Package: Reel - TR Package: 16-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLM-512-4WL+DKR , 3157-RLM-512-4WL+TR, 3157-RLM-512-4WL+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 891965-RLM-512-4WL+ Features: RF IC Limiter General Purpose 50MHz ~ 512MHz Package: Reel - TR Package: 16-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLM-512-4WL+DKR , 3157-RLM-512-4WL+TR, 3157-RLM-512-4WL+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - RLM-512-4WL+ - 891965-RLM-512-4WL+ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - RLM-512-4WL+
891965-RLM-512-4WL+
RF Misc ICs and Modules - RLM-512-4WL+ 891965-RLM-512-4WL+
Manufacturer: Mini-Circuits Win Source Part Number: 891965-RLM-512-4WL+ Features: RF IC Limiter General Purpose 50MHz ~ 512MHz Package: Reel - TR Package: 16-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLM-512-4WL+DKR , 3157-RLM-512-4WL+TR, 3157-RLM-512-4WL+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 891965-RLM-512-4WL+
Features: RF IC Limiter General Purpose 50MHz ~ 512MHz
Package: Reel - TR
Package: 16-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RLM-512-4WL+DKR, 3157-RLM-512-4WL+TR, 3157-RLM-512-4WL+CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 891965-RLM-512-4WL+
Product Name RF Misc ICs and Modules - RLM-512-4WL+
Unlock Full Specs
to access all available technical data

Similar Products