Mini-Circuits RF Misc ICs and Modules - RLM-23-1WL+ RLM-23-1WL+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 891964-RLM-23-1WL+ Features: RF IC Limiter General Purpose 100MHz ~ 2.5GHz Package: Reel - TR Package: 16-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: 3157-RLM-23-1WL+CT, 3157-RLM-23-1WL+TR, 3157-RLM-23-1WL+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 891964-RLM-23-1WL+ Features: RF IC Limiter General Purpose 100MHz ~ 2.5GHz Package: Reel - TR Package: 16-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: 3157-RLM-23-1WL+CT, 3157-RLM-23-1WL+TR, 3157-RLM-23-1WL+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - RLM-23-1WL+ - 891964-RLM-23-1WL+ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - RLM-23-1WL+
891964-RLM-23-1WL+
RF Misc ICs and Modules - RLM-23-1WL+ 891964-RLM-23-1WL+
Manufacturer: Mini-Circuits Win Source Part Number: 891964-RLM-23-1WL+ Features: RF IC Limiter General Purpose 100MHz ~ 2.5GHz Package: Reel - TR Package: 16-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: 3157-RLM-23-1WL+CT, 3157-RLM-23-1WL+TR, 3157-RLM-23-1WL+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 891964-RLM-23-1WL+
Features: RF IC Limiter General Purpose 100MHz ~ 2.5GHz
Package: Reel - TR
Package: 16-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3157-RLM-23-1WL+CT, 3157-RLM-23-1WL+TR, 3157-RLM-23-1WL+DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 891964-RLM-23-1WL+
Product Name RF Misc ICs and Modules - RLM-23-1WL+
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details